Princess Auto Limited 1/4" x 100 ft Galvanized Cable 3821097

Description
1/4" x 100 ft Galvanized Cable
Description
1/4" x 100 ft Galvanized Cable

Suppliers

Company
Product
Description
Supplier Links
1/4" x 100 ft Galvanized Cable - 3821097 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1/4" x 100 ft Galvanized Cable
3821097
1/4" x 100 ft Galvanized Cable 3821097
1/4" x 100 ft Galvanized Cable

1/4" x 100 ft Galvanized Cable

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Wire Rope and Mechanical Cable
Product Number 3821097
Product Name 1/4" x 100 ft Galvanized Cable
Application Aircraft Cable
Strength 7000 lbs (3175 kg)
Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Wire Rope Lanyards - Loop-Eyelet - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
Steel Wire Rope 6x7-WSC Rope Ø 3 mm - 101100304250160 - Certex UK
Specs
Strength 1389 lbs (630 kg)
Diameter 0.1181 inch (3 mm)
End Fittings None (Bare Cable)
View Details