Princess Auto Limited 1/4" x 50 ft Galvanized Cable 3821089

Description
1/4" x 50 ft Galvanized Cable
Description
1/4" x 50 ft Galvanized Cable

Suppliers

Company
Product
Description
Supplier Links
1/4" x 50 ft Galvanized Cable - 3821089 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1/4" x 50 ft Galvanized Cable
3821089
1/4" x 50 ft Galvanized Cable 3821089
1/4" x 50 ft Galvanized Cable

1/4" x 50 ft Galvanized Cable

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Wire Rope and Mechanical Cable
Product Number 3821089
Product Name 1/4" x 50 ft Galvanized Cable
Application Aircraft Cable
Strength 7000 lbs (3175 kg)
Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 20 mm - 101102003250191 - Certex UK
Specs
Application Power and Public Utility
Strength 48782 lbs (22123 kg)
Diameter 0.7874 inch (20 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
0.037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 120 lbs (54.42 kg)
Diameter 0.0370 inch (0.9398 mm)
View Details
Wire Rope Lanyards - Loop-Loop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details