Princess Auto Limited 1/8" x 150 ft Galvanized Cable 3820050

Description
1/8" x 150 ft Galvanized Cable
Description
1/8" x 150 ft Galvanized Cable

Suppliers

Company
Product
Description
Supplier Links
1/8" x 150 ft Galvanized Cable - 3820050 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1/8" x 150 ft Galvanized Cable
3820050
1/8" x 150 ft Galvanized Cable 3820050
1/8" x 150 ft Galvanized Cable

1/8" x 150 ft Galvanized Cable

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Wire Rope and Mechanical Cable
Product Number 3820050
Product Name 1/8" x 150 ft Galvanized Cable
Application Aircraft Cable
Strength 2000 lbs (907 kg)
Diameter 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19-WSC Seal Rope Ø 8 mm - 101100804270210 - Certex UK
Specs
Application Power and Public Utility
Strength 10049 lbs (4557 kg)
Diameter 0.3150 inch (8 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Synchromesh Cable, 0.2 Pitch, 0.110in. Outside Diameter. Material: 304 Stainless Steel. - A 6J 9-AS1005 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 146 lbs (66.21 kg)
Diameter 0.1100 inch (2.79 mm)
View Details
Wire Rope Lanyards - Loop-Rectangular - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details