Princess Auto Limited 1/8" x 50 ft Galvanized Cable 3820049

Description
1/8" x 50 ft Galvanized Cable
Description
1/8" x 50 ft Galvanized Cable

Suppliers

Company
Product
Description
Supplier Links
1/8" x 50 ft Galvanized Cable - 3820049 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1/8" x 50 ft Galvanized Cable
3820049
1/8" x 50 ft Galvanized Cable 3820049
1/8" x 50 ft Galvanized Cable

1/8" x 50 ft Galvanized Cable

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Wire Rope and Mechanical Cable
Product Number 3820049
Product Name 1/8" x 50 ft Galvanized Cable
Application Aircraft Cable
Strength 2000 lbs (907 kg)
Diameter 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 9 mm - 101100903070191 - Certex UK
Specs
Application Power and Public Utility
Strength 10948 lbs (4965 kg)
Diameter 0.3543 inch (9 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 270 lbs (122 kg)
Diameter 0.0625 inch (1.59 mm)
View Details
Wire Rope Lanyards - Loop-Teardrop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details