Princess Auto Limited 1/8" x 100 ft Galvanized Cable 3820048

Description
1/8" x 100 ft Galvanized Cable
Description
1/8" x 100 ft Galvanized Cable

Suppliers

Company
Product
Description
Supplier Links
1/8" x 100 ft Galvanized Cable - 3820048 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1/8" x 100 ft Galvanized Cable
3820048
1/8" x 100 ft Galvanized Cable 3820048
1/8" x 100 ft Galvanized Cable

1/8" x 100 ft Galvanized Cable

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Wire Rope and Mechanical Cable
Product Number 3820048
Product Name 1/8" x 100 ft Galvanized Cable
Application Aircraft Cable
Strength 2000 lbs (907 kg)
Diameter 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 7 mm - 101100703250190 - Certex UK
Specs
Application Power and Public Utility
Strength 5980 lbs (2712 kg)
Diameter 0.2756 inch (7 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Wire Rope Lanyards - Loop-Teardrop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
0.044
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 160 lbs (72.56 kg)
Diameter 0.0440 inch (1.12 mm)
View Details