Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE DISCS
PRINCESS AUTO LIMITED
3410989 -- 10 PK 2 IN. HOOK AND LOOP SANDING DISCS
Princess Auto Limited
10 pk 2 in. Hook and Loop Sanding Discs
3410989
Description
10 pk 2 in. Hook and Loop Sanding Discs
Princess Auto Limited
Done
Description
10 pk 2 in. Hook and Loop Sanding Discs
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
10 pk 2 in. Hook and Loop Sanding Discs
3410989
10 pk 2 in. Hook and Loop Sanding Discs
3410989
10 pk 2 in. Hook and Loop Sanding Discs
10 pk 2 in. Hook and Loop Sanding Discs
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Abrasive Discs
Product Number
3410989
Product Name
10 pk 2 in. Hook and Loop Sanding Discs
Grit Size
180 # or Microns
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Norton BlueFire R884 Flap Disc Type 29
66254461155
Specs
Disc / Backing Type
Cloth
Applications & Materials Abraded
Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting
Bore or Center Mount
View Details
RS Components, Ltd.
Abrasive Discs
1953571
Specs
Applications & Materials Abraded
Cutting
Outer / OD
7.09 inch (180 mm)
Type
Aluminium oxide
View Details
Makita USA, Inc.
Resin Fiber Disc
742087-3-3
Specs
Applications & Materials Abraded
Dry Grinding or Sanding; Woodworking
Outer / OD
4.00 inch (102 mm)
Bore / Shank
0.625 inch (15.87 mm)
View Details
Milwaukee Electric Tool Corporation
Abrasive Disc
48-80-0534
Specs
Disc / Backing Type
Fibre
Applications & Materials Abraded
Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD
5.00 inch (127 mm)
View Details