Princess Auto Limited 10 pc 3-3/4 x 9 in. Sandpaper 3410987

Description
10 pc 3-3/4 x 9 in. Sandpaper
Description
10 pc 3-3/4 x 9 in. Sandpaper

Suppliers

Company
Product
Description
Supplier Links
10 pc 3-3/4 x 9 in. Sandpaper - 3410987 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10 pc 3-3/4 x 9 in. Sandpaper
3410987
10 pc 3-3/4 x 9 in. Sandpaper 3410987
10 pc 3-3/4 x 9 in. Sandpaper

10 pc 3-3/4 x 9 in. Sandpaper

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Abrasive Pads
Product Number 3410987
Product Name 10 pc 3-3/4 x 9 in. Sandpaper
Length 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Dry Ice Multi-Air CA Fine Paper H&L Vacuum File Strip - 69957394466 - Norton Abrasives
Specs
Features Open
Length 16.5 inch (419 mm)
Width 2.75 inch (69.85 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 2205872 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 120
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details