Princess Auto Limited 10 pc 3-3/4 x 9 in. Sandpaper 3410986

Description
10 pc 3-3/4 x 9 in. Sandpaper
Description
10 pc 3-3/4 x 9 in. Sandpaper

Suppliers

Company
Product
Description
Supplier Links
10 pc 3-3/4 x 9 in. Sandpaper - 3410986 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10 pc 3-3/4 x 9 in. Sandpaper
3410986
10 pc 3-3/4 x 9 in. Sandpaper 3410986
10 pc 3-3/4 x 9 in. Sandpaper

10 pc 3-3/4 x 9 in. Sandpaper

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Abrasive Pads
Product Number 3410986
Product Name 10 pc 3-3/4 x 9 in. Sandpaper
Length 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Grit Cross Pad - 8834182135 - Norton Abrasives
Specs
Features Closed
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 1830959 - RS Components, Ltd.
Specs
Length 3.54 inch (90 mm)
Grit Size 100
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details