Princess Auto Limited 10 pc 3-3/4 x 9 in. Sandpaper 3410985

Description
10 pc 3-3/4 x 9 in. Sandpaper
Description
10 pc 3-3/4 x 9 in. Sandpaper

Suppliers

Company
Product
Description
Supplier Links
10 pc 3-3/4 x 9 in. Sandpaper - 3410985 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10 pc 3-3/4 x 9 in. Sandpaper
3410985
10 pc 3-3/4 x 9 in. Sandpaper 3410985
10 pc 3-3/4 x 9 in. Sandpaper

10 pc 3-3/4 x 9 in. Sandpaper

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Abrasive Pads
Product Number 3410985
Product Name 10 pc 3-3/4 x 9 in. Sandpaper
Length 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Medium Grit Cross Pad - 8834182196 - Norton Abrasives
Specs
Features Closed
Length 1.5 inch (38.1 mm)
Width 1.5 inch (38.1 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 148055 - RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 60
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details