Princess Auto Limited 10 pc 3-3/4 x 9 in. Sandpaper 3410984

Description
10 pc 3-3/4 x 9 in. Sandpaper
Description
10 pc 3-3/4 x 9 in. Sandpaper

Suppliers

Company
Product
Description
Supplier Links
10 pc 3-3/4 x 9 in. Sandpaper - 3410984 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10 pc 3-3/4 x 9 in. Sandpaper
3410984
10 pc 3-3/4 x 9 in. Sandpaper 3410984
10 pc 3-3/4 x 9 in. Sandpaper

10 pc 3-3/4 x 9 in. Sandpaper

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Abrasive Pads
Product Number 3410984
Product Name 10 pc 3-3/4 x 9 in. Sandpaper
Length 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Blaze CA Coarse Grit Cross Pad - 66261194549 - Norton Abrasives
Specs
Features Closed
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 2205874 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 180
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details