Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE PADS
PRINCESS AUTO LIMITED
3410983 -- 10 PC 3-3/4 X 9 IN. SANDPAPER
Princess Auto Limited
10 pc 3-3/4 x 9 in. Sandpaper
3410983
Description
10 pc 3-3/4 x 9 in. Sandpaper
Princess Auto Limited
Done
Description
10 pc 3-3/4 x 9 in. Sandpaper
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
10 pc 3-3/4 x 9 in. Sandpaper
3410983
10 pc 3-3/4 x 9 in. Sandpaper
3410983
10 pc 3-3/4 x 9 in. Sandpaper
10 pc 3-3/4 x 9 in. Sandpaper
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Abrasive Pads
Product Number
3410983
Product Name
10 pc 3-3/4 x 9 in. Sandpaper
Length
9 inch (229 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Merit AO Coarse Grit Cross Pad
8834184142
Specs
Features
Closed
Length
4 inch (102 mm)
Width
4 inch (102 mm)
View Details
RS Components, Ltd.
Sandpaper, Sanding Blocks & Pads
2795107
Specs
Length
3.94 inch (100 mm)
Abrasive Type
Aluminum Oxide; Aluminium Oxide
View Details
Beijing Grish Hitech Co., Ltd.
Polishing Pad
Specs
Abrasive Type
Diamond
Applications
Polishing or lapping (Very fine grits or filaments)
View Details
E. C. Mitchell Company
3X Contour Sponge
3X Contour : 4 1/2" x 5 1/2" x 3/16" : 60 Grit : Handy Pack
Specs
Grit Size
60
View Details