Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE DISCS
PRINCESS AUTO LIMITED
3410976 -- 5 PK SURFACE CONDITIONING DISCS
Princess Auto Limited
5 pk Surface Conditioning Discs
3410976
Description
5 pk Surface Conditioning Discs
Princess Auto Limited
Done
Description
5 pk Surface Conditioning Discs
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
5 pk Surface Conditioning Discs
3410976
5 pk Surface Conditioning Discs
3410976
5 pk Surface Conditioning Discs
5 pk Surface Conditioning Discs
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Abrasive Discs
Product Number
3410976
Product Name
5 pk Surface Conditioning Discs
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Norton Dry Ice CA Fine Paper H&L Disc
63642506375
Specs
Disc / Backing Type
Paper
Applications & Materials Abraded
Dry Grinding or Sanding; Finishing and Deburring; Metalworking; MRO / Welding
Outer / OD
6.00 inch (152 mm)
View Details
RS Components, Ltd.
Abrasive Discs
1849239
Specs
Outer / OD
4.53 inch (115 mm)
Bore / Shank
0.875 inch (22.23 mm)
Type
Aluminium oxide
View Details
Makita USA, Inc.
Resin Fiber Disc
742071-A-5
Specs
Applications & Materials Abraded
Dry Grinding or Sanding; Woodworking
Outer / OD
7.00 inch (178 mm)
Bore / Shank
0.875 inch (22.22 mm)
View Details
Milwaukee Electric Tool Corporation
Abrasive Disc
48-80-0609
Specs
Disc / Backing Type
Fibre
Applications & Materials Abraded
Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD
9.00 inch (229 mm)
View Details