Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE DISCS
PRINCESS AUTO LIMITED
3410967 -- 10 PC 6 IN. SANDING DISCS
Princess Auto Limited
10 pc 6 in. Sanding Discs
3410967
Description
10 pc 6 in. Sanding Discs
Princess Auto Limited
Done
Description
10 pc 6 in. Sanding Discs
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
10 pc 6 in. Sanding Discs
3410967
10 pc 6 in. Sanding Discs
3410967
10 pc 6 in. Sanding Discs
10 pc 6 in. Sanding Discs
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Abrasive Discs
Product Number
3410967
Product Name
10 pc 6 in. Sanding Discs
Grit Size
50 to 60 # or Microns
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Merit AO Coarse TS (Type II) Quick-Change Cloth Disc
08834166898
Specs
Disc / Backing Type
Cloth
Applications & Materials Abraded
Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting
QuickChange
View Details
RS Components, Ltd.
Abrasive Wheels
1895761
Specs
Outer / OD
3.15 inch (80 mm)
Type
Aluminium oxide
Grit Size
40 # or Microns
View Details
Walter Surface Technologies
TOPCUT Sanding Discs
Specs
Applications & Materials Abraded
Finishing and Deburring; Metalworking
Outer / OD
4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank
0.875 inch (22.22 mm)
View Details
Milwaukee Electric Tool Corporation
Abrasive Flap Disc
48-80-8002
Specs
Disc / Backing Type
Fibre
Applications & Materials Abraded
Cleaning and Surface Prep; Finishing and Deburring
Mounting
Round Shank
View Details