Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LEVELS
PRINCESS AUTO LIMITED
2944296 -- 24 IN. ALUMINUM I-BEAM LEVEL
Princess Auto Limited
24 in. Aluminum I-Beam Level
2944296
Description
24 in. Aluminum I-Beam Level
Princess Auto Limited
Done
Description
24 in. Aluminum I-Beam Level
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
24 in. Aluminum I-Beam Level
2944296
24 in. Aluminum I-Beam Level
2944296
24 in. Aluminum I-Beam Level
24 in. Aluminum I-Beam Level
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Levels
Product Number
2944296
Product Name
24 in. Aluminum I-Beam Level
Length
24 inch (610 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Precision Measuring Systems
ParallelPro
Specs
Application
Semiconductor Manufacturing
Measuring Technology
Electronic
View Details
Kuriyama of America, Inc.
Torpedo (Plumb) Levels
C654370
Specs
Level Type
Beam or Torpedo
Measurement Scale / Units
Inches
View Details
Rieker, Inc.
“Ball-in-Tube” Inclinometer
1017SPL2
Specs
Application
Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Submarines, Aerial Lift Trucks
Level Type
Clinometer or Inclinometer
Measuring Technology
Mechanical; Other; Ball Weight
View Details
Fredericks Company - Televac
Single Axis Programmable Tilt Switch
0729-1758-99
Specs
Application
Construction; Surveying or Field Work; Machine Shop
Level Type
Clinometer or Inclinometer
Measuring Technology
Electronic
View Details