Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIMENSIONAL GAGES AND INSTRUMENTS
PRINCESS AUTO LIMITED
2940393 -- 0 TO 1 IN. OUTSIDE MICROMETER
Princess Auto Limited
0 to 1 in. Outside Micrometer
2940393
Description
0 to 1 in. Outside Micrometer
Princess Auto Limited
Done
Description
0 to 1 in. Outside Micrometer
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
0 to 1 in. Outside Micrometer
2940393
0 to 1 in. Outside Micrometer
2940393
0 to 1 in. Outside Micrometer
0 to 1 in. Outside Micrometer
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Dimensional Gages and Instruments
Product Number
2940393
Product Name
0 to 1 in. Outside Micrometer
Measurement Scale / Units
English
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Thread Gauge Set KCIDP-BSPJICMET
KCIDP-BSPJICMET
Specs
Measurement Scale / Units
English
Attribute Measurement Capability
Thread or Serration Gage
View Details
Uni-Trend US
UT343E Coating Thickness Gauge - Professional Grade
UT343E
Specs
Attribute Measurement Capability
Thickness Gage
View Details
Newport MKS
Micrometer Head, High Resolution, 0.5 µm Sensitivity, 13 mm Travel
HR-13
Specs
Mounting / Loading Options
3/8-40
Measurement Scale / Units
Metric
Gage / Instrument Type
Micrometer
View Details
PI (Physik Instrumente) L.P.
Differential Micrometer Drive
M-653
Specs
Mounting / Loading Options
Handheld or Portable
Measurement Scale / Units
Metric
Gage / Instrument Type
Micrometer
View Details