Princess Auto Limited 10 in. Cast Iron Pipe Wrench 2926426

Description
10 in. Cast Iron Pipe Wrench
Description
10 in. Cast Iron Pipe Wrench

Suppliers

Company
Product
Description
Supplier Links
10 in. Cast Iron Pipe Wrench - 2926426 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10 in. Cast Iron Pipe Wrench
2926426
10 in. Cast Iron Pipe Wrench 2926426
10 in. Cast Iron Pipe Wrench

10 in. Cast Iron Pipe Wrench

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Wrenches
Product Number 2926426
Product Name 10 in. Cast Iron Pipe Wrench
Type Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 51 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 13 inch (330 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details