Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TARPAULINS
PRINCESS AUTO LIMITED
2481026 -- 10 FT X 12 FT HEAVY DUTY POLY TARP
Princess Auto Limited
10 ft x 12 ft Heavy Duty Poly Tarp
2481026
Description
10 ft x 12 ft Heavy Duty Poly Tarp
Princess Auto Limited
Done
Description
10 ft x 12 ft Heavy Duty Poly Tarp
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
10 ft x 12 ft Heavy Duty Poly Tarp
2481026
10 ft x 12 ft Heavy Duty Poly Tarp
2481026
10 ft x 12 ft Heavy Duty Poly Tarp
10 ft x 12 ft Heavy Duty Poly Tarp
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Tarpaulins
Product Number
2481026
Product Name
10 ft x 12 ft Heavy Duty Poly Tarp
Material
Poly
Unlock Full Specs
to access all available technical data
Similar Products
New Pig Corporation
PIG® Pipe Leak Diverter Tarp
TLS248
Specs
Material
Vinyl / PVC
Features
Heavy Duty
View Details
RS Components, Ltd.
Tarpaulin
2627023
Specs
Material
Polyethylene
Length
9.84 ft (30 dm)
Width
6.56 ft (20 dm)
View Details
Certex UK
Web Lashing POWERTEX Lorry Length 10
701201002200020
Specs
Length
0.0328 ft (0.1000 dm)
View Details
T. W. Evans Cordage
12' X 20' BUFFALO TARPAULIN
1220
Specs
Length
12 ft (36.58 dm)
Width
20 ft (60.96 dm)
View Details