Princess Auto Limited 3" Sintered Iron Swivel Caster 2040154

Description
3" Sintered Iron Swivel Caster
Description
3" Sintered Iron Swivel Caster

Suppliers

Company
Product
Description
Supplier Links
3" Sintered Iron Swivel Caster - 2040154 - Princess Auto Limited
Winnipeg, Manitoba, Canada
3" Sintered Iron Swivel Caster
2040154
3" Sintered Iron Swivel Caster 2040154
3" Sintered Iron Swivel Caster

3" Sintered Iron Swivel Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 2040154
Product Name 3" Sintered Iron Swivel Caster
Caster Type Swivel Plate Caster
Maximum Load 250 lbs (113 kg)
Wheel Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 1718308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Features Brake
Maximum Load 397 lbs (180 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details