0755868 -- 1/2 HP FURNACE FAN MOTOR
Princess Auto Limited
1/2 HP Furnace Fan Motor
0755868
Description
1/2 HP Furnace Fan Motor
Description
1/2 HP Furnace Fan Motor
Technical Specifications
|
Product Category
|
AC Motors |
|
Product Number
|
0755868 |
|
Product Name
|
1/2 HP Furnace Fan Motor |
|
AC Voltage & Frequency
|
120V/60Hz
|
|
Phase
|
Single-phase
|
|
Output Power
|
0.5000 HP
|
|
Continuous Current
|
7.5 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
AC Voltage & Frequency
120V/60Hz; 208-230/240V 60Hz
Phase
Single-phase
Output Power
0.3333 HP
View Details
Shenzhen Yunhongda Motor Co., LTD.
AC Construction
Universal
Continuous Current
0.6000 amps
Shaft Speed
25000 rpm
View Details
AC Motor Features
Reversible
Output Power
0.0509 HP
Continuous Torque
1.1 In-lbs (1.22 kg-cm)
View Details