Princess Auto Limited 1/3 HP Furnace Fan Motor 0752741

Description
1/3 HP Furnace Fan Motor
Description
1/3 HP Furnace Fan Motor

Suppliers

Company
Product
Description
Supplier Links
1/3 HP Furnace Fan Motor - 0752741 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1/3 HP Furnace Fan Motor
0752741
1/3 HP Furnace Fan Motor 0752741
1/3 HP Furnace Fan Motor

1/3 HP Furnace Fan Motor

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category AC Motors
Product Number 0752741
Product Name 1/3 HP Furnace Fan Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.3333 HP
Continuous Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hypoid Series 42R6 3-Phase AC Inverter-Duty Right Angle Hollow Shaft Gearmotors - 3062 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.3333 HP
View Details
Universal Motor - YHD-9530 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 1.8 amps
Shaft Speed 26000 rpm
View Details
SD28 115V 3400 RPM 1 PHASE 60Hz - 283.416 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E2010C-MA42BA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details