Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
PRINCESS AUTO LIMITED
0704361 -- 15A 125V FEMALE CONNECTOR
Princess Auto Limited
15A 125V Female Connector
0704361
Description
15A 125V Female Connector
Princess Auto Limited
Done
Description
15A 125V Female Connector
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
15A 125V Female Connector
0704361
15A 125V Female Connector
0704361
15A 125V Female Connector
15A 125V Female Connector
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Power Connectors
Product Number
0704361
Product Name
15A 125V Female Connector
Device Type
Receptacle
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
IEC 60320 C13 Snap-in AC Power Outlet with 0.187" Terminals
716W-15/10
Specs
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
IEC
View Details
3
suppliers
Allen-Bradley / Rockwell Automation
Kinetix 6200/6500 Power Module
2094-BM03-M
Specs
Device Type
Power Entry Module
Voltage Rating
460 volts
View Details
Altech Corp.
IP44 Splashproof 15° Angled Receptacle
F32S13A
Specs
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
2
suppliers
Suzhou Ele Mfg Co., Ltd.
15 Amp Single Outlet, Side Wire & Back Wire, Residential Grade
3001RNT
Specs
Device Type
Receptacle
Configuration
Single
Applications
Residential
View Details