Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FILLER ALLOYS AND CONSUMABLES
PRINCESS AUTO LIMITED
0110125 -- 1/8 X 18 IN. BRONZE BRAZING RODS
Princess Auto Limited
1/8 x 18 in. Bronze Brazing Rods
0110125
Description
1/8 x 18 in. Bronze Brazing Rods
Princess Auto Limited
Done
Description
1/8 x 18 in. Bronze Brazing Rods
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
1/8 x 18 in. Bronze Brazing Rods
0110125
1/8 x 18 in. Bronze Brazing Rods
0110125
1/8 x 18 in. Bronze Brazing Rods
1/8 x 18 in. Bronze Brazing Rods
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Filler Alloys and Consumables
Product Number
0110125
Product Name
1/8 x 18 in. Bronze Brazing Rods
Diameter / Thickness
0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data
Similar Products
MacDermid Alpha Electronics Solutions
Printed Circuit Board (PCB) Solder Stencils
ALPHA ® CUT Laser Cut Stencils
Specs
Joining Process / Product Form
Braze or solder in the form of a paste.
View Details
RS Components, Ltd.
Solder
1796666
Specs
Joining Process / Product Form
Solid wire or rod; Wire
Diameter / Thickness
0.0197 inch (0.5000 mm)
Solder Alloy
Tin-Lead Alloy Solder (SN-Pb)
View Details
Saint-Gobain Coating Solutions
Rope Hardfacing Flexible Cord
Grade A Tuf-Cote®
Specs
Joining Process / Product Form
A multi-layered preform for brazing carbide or joining materials with compatibility issues.
Braze Alloy
Nickel Alloy Braze; Tungsten Carbide
View Details
Nordson EFD
EFD Solder Paste
Specs
Joining Process / Product Form
Braze or solder in the form of a paste.
Approvals / Conformance
ISO9001
View Details