Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FILLER ALLOYS AND CONSUMABLES
PRINCESS AUTO LIMITED
0110124 -- 3/32 X 18 IN. BRONZE BRAZING RODS
Princess Auto Limited
3/32 x 18 in. Bronze Brazing Rods
0110124
Description
3/32 x 18 in. Bronze Brazing Rods
Princess Auto Limited
Done
Description
3/32 x 18 in. Bronze Brazing Rods
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
3/32 x 18 in. Bronze Brazing Rods
0110124
3/32 x 18 in. Bronze Brazing Rods
0110124
3/32 x 18 in. Bronze Brazing Rods
3/32 x 18 in. Bronze Brazing Rods
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Filler Alloys and Consumables
Product Number
0110124
Product Name
3/32 x 18 in. Bronze Brazing Rods
Diameter / Thickness
0.0938 inch (2.38 mm)
Unlock Full Specs
to access all available technical data
Similar Products
MacDermid Alpha Electronics Solutions
Precision Preforms for Power Module Assembly
Innolot ® Power Electronics
View Details
RS Components, Ltd.
Solder
547360
Specs
Joining Process / Product Form
Solid wire or rod; Wire
Diameter / Thickness
0.0394 inch (1 mm)
Solder Alloy
Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
Universal Wire Works Inc.
Aerospace Alloy
AMS 6463
Specs
Joining Process / Product Form
Solid wire or rod
Diameter / Thickness
0.0200 to 0.1250 inch (0.5080 to 3.17 mm)
Nominal Composition
.1Al-8.5Co-18.5Ni-.72Ti-BalanceFe
View Details
Henkel Corporation - Electronics
MULTICORE MP200
8799569412097
View Details