Prime Technology Resistance Decade Box,111.1111m +/-0.01% RDS77A

Description
Product Highlights Accuracy: 0.01% Number of Decades: 7 Total Resistance (Ohms): 111.1111 k Ohms/Step Highest Decade: 10 M Lowest Decade: 10 M Each Unit Includes Includes Manufacturers Certificate of Compliance
Description
Product Highlights Accuracy: 0.01% Number of Decades: 7 Total Resistance (Ohms): 111.1111 k Ohms/Step Highest Decade: 10 M Lowest Decade: 10 M Each Unit Includes Includes Manufacturers Certificate of Compliance

Suppliers

Company
Product
Description
Supplier Links
Resistance Decade Box,111.1111m +/-0.01% - RDS77A - Transcat, Inc.
Rochester, NY, USA
Resistance Decade Box,111.1111m +/-0.01%
RDS77A
Resistance Decade Box,111.1111m +/-0.01% RDS77A
Product Highlights Accuracy: 0.01% Number of Decades: 7 Total Resistance (Ohms): 111.1111 k Ohms/Step Highest Decade: 10 M Lowest Decade: 10 M Each Unit Includes Includes Manufacturers Certificate of Compliance

Product Highlights

  • Accuracy: 0.01%
  • Number of Decades: 7
  • Total Resistance (Ohms): 111.1111 k
  • Ohms/Step Highest Decade: 10 M
  • Lowest Decade: 10 M

Each Unit Includes

  • Includes Manufacturers Certificate of Compliance
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Decade Boxes and Dividers
Product Number RDS77A
Product Name Resistance Decade Box,111.1111m +/-0.01%
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 5377614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Decade Divider - Fixed - 5092/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Voltage; Divider
Special Features Suitable for DC Applications
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
Resistance Decade Box - HARS-X-10-0.001 - Transcat, Inc.
Specs
Type Resistance; DecadeBox
Decades 10
Resolution 0.00 ohms
View Details
Resistance Box - RH9A - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Special Features Precision Measurements or Calibrator; Stand Alone or Bench
Decades 1 to 9
View Details