Prime Technology Resistance Decade Box,11.11111M +/-0.01% RDS76A

Description
Product Highlights Accuracy: 0.01% Number of Decades: 7 Total Resistance (Ohms): 11.11111 k Ohms/Step Highest Decade: 1 M Lowest Decade: 1 Includes Manufacturers Certificate of Compliance Each Unit Includes Includes Manufacturers Certificate of Compliance
Description
Product Highlights Accuracy: 0.01% Number of Decades: 7 Total Resistance (Ohms): 11.11111 k Ohms/Step Highest Decade: 1 M Lowest Decade: 1 Includes Manufacturers Certificate of Compliance Each Unit Includes Includes Manufacturers Certificate of Compliance

Suppliers

Company
Product
Description
Supplier Links
Resistance Decade Box,11.11111M +/-0.01% - RDS76A - Transcat, Inc.
Rochester, NY, USA
Resistance Decade Box,11.11111M +/-0.01%
RDS76A
Resistance Decade Box,11.11111M +/-0.01% RDS76A
Product Highlights Accuracy: 0.01% Number of Decades: 7 Total Resistance (Ohms): 11.11111 k Ohms/Step Highest Decade: 1 M Lowest Decade: 1 Includes Manufacturers Certificate of Compliance Each Unit Includes Includes Manufacturers Certificate of Compliance

Product Highlights

  • Accuracy: 0.01%
  • Number of Decades: 7
  • Total Resistance (Ohms): 11.11111 k
  • Ohms/Step Highest Decade: 1 M
  • Lowest Decade: 1
  • Includes Manufacturers Certificate of Compliance

Each Unit Includes

  • Includes Manufacturers Certificate of Compliance
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Decade Boxes and Dividers
Product Number RDS76A
Product Name Resistance Decade Box,11.11111M +/-0.01%
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 3069226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Thin Film Technology Corporation
Specs
Type Voltage; Divider
Temperature Coefficient 5.0 to 25.0 ±ppm/°C
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Decade Resistance Boxes - ZX75 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type Resistance; DecadeBox
Accuracy 0.01 to 5.00 +/- %
Range 11111 ohms
View Details
Resistance Selector - Ohm-Ranger® - 3430 - Ohmite Manufacturing Co.
Specs
Type Resistance; DecadeBox
Special Features Stand Alone or Bench
Decades 7
View Details