Prime Technology Resistance Decade Box,111.1111K +/-.025% RDS74B

Description
Product Highlights Accuracy: 0.025% Number of Decades: 7 Total Resistance (Ohms): 111.1111 k Ohms/Step Highest Decade: 10k Lowest Decade: 0.01 Includes Manufacturers Certificate of Compliance Each Unit Includes Includes Manufacturers Certificate of Compliance
Description
Product Highlights Accuracy: 0.025% Number of Decades: 7 Total Resistance (Ohms): 111.1111 k Ohms/Step Highest Decade: 10k Lowest Decade: 0.01 Includes Manufacturers Certificate of Compliance Each Unit Includes Includes Manufacturers Certificate of Compliance

Suppliers

Company
Product
Description
Supplier Links
Resistance Decade Box,111.1111K +/-.025% - RDS74B - Transcat, Inc.
Rochester, NY, USA
Resistance Decade Box,111.1111K +/-.025%
RDS74B
Resistance Decade Box,111.1111K +/-.025% RDS74B
Product Highlights Accuracy: 0.025% Number of Decades: 7 Total Resistance (Ohms): 111.1111 k Ohms/Step Highest Decade: 10k Lowest Decade: 0.01 Includes Manufacturers Certificate of Compliance Each Unit Includes Includes Manufacturers Certificate of Compliance

Product Highlights

  • Accuracy: 0.025%
  • Number of Decades: 7
  • Total Resistance (Ohms): 111.1111 k
  • Ohms/Step Highest Decade: 10k
  • Lowest Decade: 0.01
  • Includes Manufacturers Certificate of Compliance

Each Unit Includes

  • Includes Manufacturers Certificate of Compliance
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Decade Boxes and Dividers
Product Number RDS74B
Product Name Resistance Decade Box,111.1111K +/-.025%
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 3014894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Decade Divider - Fixed - 5090/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Voltage; Divider
Special Features Suitable for DC Applications
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Resistance Decade Box - HRRS-6-10K - Transcat, Inc.
Specs
Type Resistance; DecadeBox
Decades 6
Resolution 10000.00 ohms
View Details
Cropico - RM6-N3 - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Decades 6
Temperature Coefficient 100.0 ±ppm/°C
View Details