Prime TechnologyResistance Decade Box,111.1111k +/-0.01%RDS74A
Description
Product Highlights
Accuracy: 0.01%
Number of Decades: 7
Total Resistance (Ohms): 111.1111 k
Ohms/Step Highest Decade: 10k
Lowest Decade: 0.01
Each Unit Includes
Includes Manufacturers Certificate of Compliance
Transcat, Inc.
Done
Description
Product Highlights
Accuracy: 0.01%
Number of Decades: 7
Total Resistance (Ohms): 111.1111 k
Ohms/Step Highest Decade: 10k
Lowest Decade: 0.01
Each Unit Includes
Includes Manufacturers Certificate of Compliance
Product Highlights
Accuracy: 0.01%
Number of Decades: 7
Total Resistance (Ohms): 111.1111 k
Ohms/Step Highest Decade: 10k
Lowest Decade: 0.01
Each Unit Includes
Includes Manufacturers Certificate of Compliance
Special Features
Component; Suitable for AC Applications; Suitable for DC Applications; Programmable or Computer Interface; RackMount (optional feature)