Prime TechnologyResistance Decade Box,1111.1 +/-.025%RDS52B
Description
Product Highlights
Total Resistance: 1,111.1 ohms
0.01 Lowest Decade, 100 Highest Decade
+/-(0.025% + 0.004 ohm) Accuracy
Includes Mfgr. Certificate of Compliance
Each Unit Includes
Manufacturer's Certificate of Compliance
Instruction Manual
Transcat, Inc.
Done
Description
Product Highlights
Total Resistance: 1,111.1 ohms
0.01 Lowest Decade, 100 Highest Decade
+/-(0.025% + 0.004 ohm) Accuracy
Includes Mfgr. Certificate of Compliance
Each Unit Includes
Manufacturer's Certificate of Compliance
Instruction Manual
Product Highlights
Total Resistance: 1,111.1 ohms
0.01 Lowest Decade, 100 Highest Decade
+/-(0.025% + 0.004 ohm) Accuracy
Includes Mfgr. Certificate of Compliance
Each Unit Includes
Manufacturer's Certificate of Compliance
Instruction Manual
Type
Resistance; DecadeBox; RTD Simulator; Metal Film
Special Features
Component; Suitable for AC Applications; Suitable for DC Applications; Programmable or Computer Interface; RackMount (optional feature)