Prime Technology Resistance Decade Box,1.11111M DA65-3N

Description
Product Highlights 1.11111M Ohms/Step 1 Ohm, Lowest Decade; 100k Ohms, Highest Decade Accuracy of Setting: ±(1.0% + 0.030 ohm) 0.5W Power Rating 3 x 5.25 x 4.13” HWD Each Unit Includes Includes Mfgr. Certificate of Compliance Instruction Manual
Description
Product Highlights 1.11111M Ohms/Step 1 Ohm, Lowest Decade; 100k Ohms, Highest Decade Accuracy of Setting: ±(1.0% + 0.030 ohm) 0.5W Power Rating 3 x 5.25 x 4.13” HWD Each Unit Includes Includes Mfgr. Certificate of Compliance Instruction Manual

Suppliers

Company
Product
Description
Supplier Links
Resistance Decade Box,1.11111M - DA65-3N - Transcat, Inc.
Rochester, NY, USA
Resistance Decade Box,1.11111M
DA65-3N
Resistance Decade Box,1.11111M DA65-3N
Product Highlights 1.11111M Ohms/Step 1 Ohm, Lowest Decade; 100k Ohms, Highest Decade Accuracy of Setting: ±(1.0% + 0.030 ohm) 0.5W Power Rating 3 x 5.25 x 4.13” HWD Each Unit Includes Includes Mfgr. Certificate of Compliance Instruction Manual

Product Highlights

  • 1.11111M Ohms/Step
  • 1 Ohm, Lowest Decade; 100k Ohms, Highest Decade
  • Accuracy of Setting: ±(1.0% + 0.030 ohm)
  • 0.5W Power Rating
  • 3 x 5.25 x 4.13” HWD

Each Unit Includes

  • Includes Mfgr. Certificate of Compliance
  • Instruction Manual
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Decade Boxes and Dividers
Product Number DA65-3N
Product Name Resistance Decade Box,1.11111M
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data