Prime Technology Resistance Decade Box,111.111K DA64-3X

Description
Product Highlights 111.111k Ohms/Step 0.1 Ohm, Lowest Decade; 10k Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.010 ohm) 0.2W Power Rating 3 x 5.25 x 4.13” HWD Includes Mfgr. Certificate of Compliance
Description
Product Highlights 111.111k Ohms/Step 0.1 Ohm, Lowest Decade; 10k Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.010 ohm) 0.2W Power Rating 3 x 5.25 x 4.13” HWD Includes Mfgr. Certificate of Compliance

Suppliers

Company
Product
Description
Supplier Links
Resistance Decade Box,111.111K - DA64-3X - Transcat, Inc.
Rochester, NY, USA
Resistance Decade Box,111.111K
DA64-3X
Resistance Decade Box,111.111K DA64-3X
Product Highlights 111.111k Ohms/Step 0.1 Ohm, Lowest Decade; 10k Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.010 ohm) 0.2W Power Rating 3 x 5.25 x 4.13” HWD Includes Mfgr. Certificate of Compliance

Product Highlights

  • 111.111k Ohms/Step
  • 0.1 Ohm, Lowest Decade; 10k Ohms, Highest Decade
  • Accuracy of Setting: ±(0.1% + 0.010 ohm)
  • 0.2W Power Rating
  • 3 x 5.25 x 4.13” HWD
  • Includes Mfgr. Certificate of Compliance
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Decade Boxes and Dividers
Product Number DA64-3X
Product Name Resistance Decade Box,111.111K
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 671191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
RS Series Resistance Substitution Box - Model RS-201W - IET Labs, Inc.
Specs
Type Resistance; DecadeBox
Special Features Component; Suitable for AC Applications; Suitable for DC Applications; LowZero (optional feature); Programmable or Computer Interface (optional feature); RackMount (optional feature); Stand Alone or Bench; NIST Traceability
Decades 9
View Details
Cropico - RM6-N2 - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Decades 6
Temperature Coefficient 100.0 ±ppm/°C
View Details
Decade Resistance Boxes - ZX91 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type Resistance; DecadeBox
Decades 4
Accuracy 0.10 to 0.50 +/- %
View Details