Prime TechnologyResistance Decade Box,11.111MDA56-3X
Description
Product Highlights
11.111M Ohms/Step
100 Ohm, Lowest Decade; 1M Ohms, Highest Decade
Accuracy of Setting: ±(0.1% + 0.010 ohm)
0.2W Power Rating
3 x 5.25 x 4.13” HWD
Includes Mfgr. Certificate of Compliance
Each Unit Includes
Manufacturer's Certificate of Compliance
Instruction Manual
Transcat, Inc.
Done
Description
Product Highlights
11.111M Ohms/Step
100 Ohm, Lowest Decade; 1M Ohms, Highest Decade
Accuracy of Setting: ±(0.1% + 0.010 ohm)
0.2W Power Rating
3 x 5.25 x 4.13” HWD
Includes Mfgr. Certificate of Compliance
Each Unit Includes
Manufacturer's Certificate of Compliance
Instruction Manual
Product Highlights
11.111M Ohms/Step
100 Ohm, Lowest Decade; 1M Ohms, Highest Decade
Accuracy of Setting: ±(0.1% + 0.010 ohm)
0.2W Power Rating
3 x 5.25 x 4.13” HWD
Includes Mfgr. Certificate of Compliance
Each Unit Includes
Manufacturer's Certificate of Compliance
Instruction Manual
Special Features
Component; Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Suitable for DC Applications; Precision Measurements or Calibrator; RackMount