Prime TechnologyResistance Decade Box,111.11KDA54-3N
Description
Product Highlights
111.11k Ohms/Step
1 Ohm, Lowest Decade; 10k Ohms, Highest Decade
Accuracy of Setting: ±(1.0% + 0.030 ohm)
0.5W Power Rating
3 x 5.25 x 4.13” HWD
Includes Mfgr. Certificate of Compliance
Each Unit Includes
Manufacturer's Certificate of Compliance
Instruction Manual
Transcat, Inc.
Done
Description
Product Highlights
111.11k Ohms/Step
1 Ohm, Lowest Decade; 10k Ohms, Highest Decade
Accuracy of Setting: ±(1.0% + 0.030 ohm)
0.5W Power Rating
3 x 5.25 x 4.13” HWD
Includes Mfgr. Certificate of Compliance
Each Unit Includes
Manufacturer's Certificate of Compliance
Instruction Manual
Product Highlights
111.11k Ohms/Step
1 Ohm, Lowest Decade; 10k Ohms, Highest Decade
Accuracy of Setting: ±(1.0% + 0.030 ohm)
0.5W Power Rating
3 x 5.25 x 4.13” HWD
Includes Mfgr. Certificate of Compliance
Each Unit Includes
Manufacturer's Certificate of Compliance
Instruction Manual
Special Features
Component; Suitable for AC Applications; Suitable for DC Applications; LowZero (optional feature); Programmable or Computer Interface (optional feature); RackMount (optional feature); Stand Alone or Bench; NIST Traceability