Prime Technology Resistance Decade Box 11.111K DA53-3X

Description
Product Highlights 11.111k Ohms/Step 0.1 Ohm, Lowest Decade; 1k Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.010 ohm) 0.2W Power Rating 3 x 5.25 x 4.13” HWD Includes Mfgr. Certificate of Compliance Each Unit Includes Manufacturer's Certificate of Compliance Instruction Manual
Datasheet
Description
Product Highlights 11.111k Ohms/Step 0.1 Ohm, Lowest Decade; 1k Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.010 ohm) 0.2W Power Rating 3 x 5.25 x 4.13” HWD Includes Mfgr. Certificate of Compliance Each Unit Includes Manufacturer's Certificate of Compliance Instruction Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Decade Box 11.111K - 8053X - Transcat, Inc.
Rochester, NY, USA
Resistance Decade Box 11.111K
8053X
Resistance Decade Box 11.111K 8053X
Product Highlights 11.111k Ohms/Step 0.1 Ohm, Lowest Decade; 1k Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.010 ohm) 0.2W Power Rating 3 x 5.25 x 4.13” HWD Includes Mfgr. Certificate of Compliance Each Unit Includes Manufacturer's Certificate of Compliance Instruction Manual

Product Highlights

  • 11.111k Ohms/Step
  • 0.1 Ohm, Lowest Decade; 1k Ohms, Highest Decade
  • Accuracy of Setting: ±(0.1% + 0.010 ohm)
  • 0.2W Power Rating
  • 3 x 5.25 x 4.13” HWD
  • Includes Mfgr. Certificate of Compliance

Each Unit Includes

  • Manufacturer's Certificate of Compliance
  • Instruction Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Decade Boxes and Dividers
Product Number 8053X
Product Name Resistance Decade Box 11.111K
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 237195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Resistance Decade Box - HARS-X-4-0.001 - Transcat, Inc.
Specs
Type Resistance; DecadeBox
Decades 4
Resolution 0.00 ohms
View Details
Seaward Group USA
Specs
Type Resistance; DecadeBox
Special Features Suitable for DC Applications; Precision Measurements or Calibrator; RackMount
Decades 5 to 8
View Details
Single, High Resistance Decade Box - 4721 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type Resistance; DecadeBox
Special Features Suitable for DC Applications
Decades 1
View Details