Prime Technology Resistance Decade Box,11.11M DA46-3N

Description
Product Highlights 11.11M Ohms/Step 1k Ohm, Lowest Decade; 1M Ohms, Highest Decade Accuracy of Setting: ±(1.0% + 0.030 ohm) 0.5W Power Rating 3 x 5.25 x 4.13” HWD Includes Mfgr. Certificate of Compliance Each Unit Includes Manufacturer's Certificate of Compliance Instruction Manual
Description
Product Highlights 11.11M Ohms/Step 1k Ohm, Lowest Decade; 1M Ohms, Highest Decade Accuracy of Setting: ±(1.0% + 0.030 ohm) 0.5W Power Rating 3 x 5.25 x 4.13” HWD Includes Mfgr. Certificate of Compliance Each Unit Includes Manufacturer's Certificate of Compliance Instruction Manual

Suppliers

Company
Product
Description
Supplier Links
Resistance Decade Box,11.11M - DA46-3N - Transcat, Inc.
Rochester, NY, USA
Resistance Decade Box,11.11M
DA46-3N
Resistance Decade Box,11.11M DA46-3N
Product Highlights 11.11M Ohms/Step 1k Ohm, Lowest Decade; 1M Ohms, Highest Decade Accuracy of Setting: ±(1.0% + 0.030 ohm) 0.5W Power Rating 3 x 5.25 x 4.13” HWD Includes Mfgr. Certificate of Compliance Each Unit Includes Manufacturer's Certificate of Compliance Instruction Manual

Product Highlights

  • 11.11M Ohms/Step
  • 1k Ohm, Lowest Decade; 1M Ohms, Highest Decade
  • Accuracy of Setting: ±(1.0% + 0.030 ohm)
  • 0.5W Power Rating
  • 3 x 5.25 x 4.13” HWD
  • Includes Mfgr. Certificate of Compliance

Each Unit Includes

  • Manufacturer's Certificate of Compliance
  • Instruction Manual
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Decade Boxes and Dividers
Product Number DA46-3N
Product Name Resistance Decade Box,11.11M
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 5374817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Decade Divider - Fixed - 5092/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Voltage; Divider
Special Features Suitable for DC Applications
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
Resistance Decade Box - HARS-X-4-100 - Transcat, Inc.
Specs
Type Resistance; DecadeBox
Decades 4
Resolution 100.00 ohms
View Details
Cropico - RM6-N2 - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Decades 6
Temperature Coefficient 100.0 ±ppm/°C
View Details