Prime TechnologyResistance Decade Box,1.111MDA45-3X
Description
Product Highlights
1.111M Ohms/Step
100 Ohm, Lowest Decade; 100k Ohms, Highest Decade
Accuracy of Setting: ±(0.1% + 0.010 ohm)
0.2W Power Rating
3 x 5.25 x 4.13” HWD
Each Unit Includes
Mfgr. Certificate of Compliance
Transcat, Inc.
Done
Description
Product Highlights
1.111M Ohms/Step
100 Ohm, Lowest Decade; 100k Ohms, Highest Decade
Accuracy of Setting: ±(0.1% + 0.010 ohm)
0.2W Power Rating
3 x 5.25 x 4.13” HWD
Each Unit Includes
Mfgr. Certificate of Compliance
Product Highlights
1.111M Ohms/Step
100 Ohm, Lowest Decade; 100k Ohms, Highest Decade
Accuracy of Setting: ±(0.1% + 0.010 ohm)
0.2W Power Rating
3 x 5.25 x 4.13” HWD
Each Unit Includes
Mfgr. Certificate of Compliance
Special Features
Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Precision Measurements or Calibrator; RackMount; Stand Alone or Bench; NIST Traceability; Continuously Variable