Prime TechnologyResistance Decade Box,111.1KDA44-3
Description
Product Highlights
111.1k Ohms/Step
10 Ohm, Lowest Decade; 10k Ohms, Highest Decade
Accuracy of Setting: ±(0.1% + 0.015 ohm)
0.33W Power Rating
3 x 5.25 x 4.13” HWD
Each Unit Includes
Mfgr. Certificate of Compliance
Transcat, Inc.
Done
Description
Product Highlights
111.1k Ohms/Step
10 Ohm, Lowest Decade; 10k Ohms, Highest Decade
Accuracy of Setting: ±(0.1% + 0.015 ohm)
0.33W Power Rating
3 x 5.25 x 4.13” HWD
Each Unit Includes
Mfgr. Certificate of Compliance
Product Highlights
111.1k Ohms/Step
10 Ohm, Lowest Decade; 10k Ohms, Highest Decade
Accuracy of Setting: ±(0.1% + 0.015 ohm)
0.33W Power Rating
3 x 5.25 x 4.13” HWD
Each Unit Includes
Mfgr. Certificate of Compliance
Type
Resistance; DecadeBox; RTD Simulator; Metal Film
Special Features
Component; Suitable for AC Applications; Suitable for DC Applications; Programmable or Computer Interface; RackMount (optional feature)