Prime Technology Resistance Decade Box,11.11K DA43-3

Description
Product Highlights 11.11k Ohms/Step 1 Ohm, Lowest Decade; 1k Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.015 ohm) 0.33W Power Rating 3 x 5.25 x 4.13” HWD Each Unit Includes Mfgr. Certificate of Compliance
Description
Product Highlights 11.11k Ohms/Step 1 Ohm, Lowest Decade; 1k Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.015 ohm) 0.33W Power Rating 3 x 5.25 x 4.13” HWD Each Unit Includes Mfgr. Certificate of Compliance

Suppliers

Company
Product
Description
Supplier Links
Resistance Decade Box,11.11K - DA43-3 - Transcat, Inc.
Rochester, NY, USA
Resistance Decade Box,11.11K
DA43-3
Resistance Decade Box,11.11K DA43-3
Product Highlights 11.11k Ohms/Step 1 Ohm, Lowest Decade; 1k Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.015 ohm) 0.33W Power Rating 3 x 5.25 x 4.13” HWD Each Unit Includes Mfgr. Certificate of Compliance

Product Highlights

  • 11.11k Ohms/Step
  • 1 Ohm, Lowest Decade; 1k Ohms, Highest Decade
  • Accuracy of Setting: ±(0.1% + 0.015 ohm)
  • 0.33W Power Rating
  • 3 x 5.25 x 4.13” HWD

Each Unit Includes

  • Mfgr. Certificate of Compliance
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Decade Boxes and Dividers
Product Number DA43-3
Product Name Resistance Decade Box,11.11K
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 8160172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Decade Divider - Fixed - 5090/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Voltage; Divider
Special Features Suitable for DC Applications
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electronic Resistance Box - OS-270 - IET Labs, Inc.
Specs
Type Resistance; DecadeBox; RTD Simulator
Special Features Component; Suitable for AC Applications; Suitable for DC Applications; Programmable or Computer Interface
Accuracy 0.50 +/- %
View Details
Cropico - RBC - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Decades 4 to 6
Temperature Coefficient 10.0 ±ppm/°C
View Details