Prime Technology Resistance Decade Box,1.111K DA42-3X

Description
Product Highlights 1.111k Ohms/Step 0.1 Ohm, Lowest Decade; 100 Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.010 ohm) 0.5W Power Rating 3 x 5.25 x 4.13” HWD Each Unit Includes Mfgr. Certificate of Compliance
Description
Product Highlights 1.111k Ohms/Step 0.1 Ohm, Lowest Decade; 100 Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.010 ohm) 0.5W Power Rating 3 x 5.25 x 4.13” HWD Each Unit Includes Mfgr. Certificate of Compliance

Suppliers

Company
Product
Description
Supplier Links
Resistance Decade Box,1.111K - DA42-3X - Transcat, Inc.
Rochester, NY, USA
Resistance Decade Box,1.111K
DA42-3X
Resistance Decade Box,1.111K DA42-3X
Product Highlights 1.111k Ohms/Step 0.1 Ohm, Lowest Decade; 100 Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.010 ohm) 0.5W Power Rating 3 x 5.25 x 4.13” HWD Each Unit Includes Mfgr. Certificate of Compliance

Product Highlights

  • 1.111k Ohms/Step
  • 0.1 Ohm, Lowest Decade; 100 Ohms, Highest Decade
  • Accuracy of Setting: ±(0.1% + 0.010 ohm)
  • 0.5W Power Rating
  • 3 x 5.25 x 4.13” HWD

Each Unit Includes

  • Mfgr. Certificate of Compliance
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Decade Boxes and Dividers
Product Number DA42-3X
Product Name Resistance Decade Box,1.111K
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 670665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Decade Divider - Fixed - 5092/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Voltage; Divider
Special Features Suitable for DC Applications
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
Resistance Decade Box - HARS-X-5-0.01 - Transcat, Inc.
Specs
Type Resistance; DecadeBox
Decades 5
Resolution 0.01 ohms
View Details
Cropico - 005/6/8 - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Decades 5 to 8
Temperature Coefficient 3.0 ±ppm/°C
View Details