Prime Technology Resistance Decade Box,111K, DA34-3

Description
Product Highlights 111k Ohms/Step 100 Ohm, Lowest Decade; 10k Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.015 ohm) 0.33W Power Rating 3 x 5.25 x 4.13” HWD Each Unit Includes Includes Mfgr. Certificate of Compliance
Description
Product Highlights 111k Ohms/Step 100 Ohm, Lowest Decade; 10k Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.015 ohm) 0.33W Power Rating 3 x 5.25 x 4.13” HWD Each Unit Includes Includes Mfgr. Certificate of Compliance

Suppliers

Company
Product
Description
Supplier Links
Resistance Decade Box,111K, - DA34-3 - Transcat, Inc.
Rochester, NY, USA
Resistance Decade Box,111K,
DA34-3
Resistance Decade Box,111K, DA34-3
Product Highlights 111k Ohms/Step 100 Ohm, Lowest Decade; 10k Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.015 ohm) 0.33W Power Rating 3 x 5.25 x 4.13” HWD Each Unit Includes Includes Mfgr. Certificate of Compliance

Product Highlights

  • 111k Ohms/Step
  • 100 Ohm, Lowest Decade; 10k Ohms, Highest Decade
  • Accuracy of Setting: ±(0.1% + 0.015 ohm)
  • 0.33W Power Rating
  • 3 x 5.25 x 4.13” HWD

Each Unit Includes

  • Includes Mfgr. Certificate of Compliance
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Decade Boxes and Dividers
Product Number DA34-3
Product Name Resistance Decade Box,111K,
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 3826451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
Decade Divider - Fixed - 5090/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Voltage; Divider
Special Features Suitable for DC Applications
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Resistance Decade Box - HARS-X-5-0.01 - Transcat, Inc.
Specs
Type Resistance; DecadeBox
Decades 5
Resolution 0.01 ohms
View Details
Cropico - CM5N - Seaward Group USA
Seaward Group USA
Specs
Type Capacitance; DecadeBox
Decades 5
Operating Voltage 100 volts
View Details