Prime Technology Resistance Decade Box,0.11K, DA32-3X

Description
Product Highlights 1.11k Ohms/Step 1 Ohm, Lowest Decade; 100 Ohms, Highest Decade Accuracy of Setting: ±(0.01%+0.010 ohm) 0.2W Power Rating 3 x 5.25 x 4.13” HWD Each Unit Includes Mfgr. Certificate of Compliance
Description
Product Highlights 1.11k Ohms/Step 1 Ohm, Lowest Decade; 100 Ohms, Highest Decade Accuracy of Setting: ±(0.01%+0.010 ohm) 0.2W Power Rating 3 x 5.25 x 4.13” HWD Each Unit Includes Mfgr. Certificate of Compliance

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
Resistance Decade Box,0.11K,
DA32-3X
Resistance Decade Box,0.11K, DA32-3X
Product Highlights 1.11k Ohms/Step 1 Ohm, Lowest Decade; 100 Ohms, Highest Decade Accuracy of Setting: ±(0.01%+0.010 ohm) 0.2W Power Rating 3 x 5.25 x 4.13” HWD Each Unit Includes Mfgr. Certificate of Compliance

Product Highlights

  • 1.11k Ohms/Step
  • 1 Ohm, Lowest Decade; 100 Ohms, Highest Decade
  • Accuracy of Setting: ±(0.01%+0.010 ohm)
  • 0.2W Power Rating
  • 3 x 5.25 x 4.13” HWD

Each Unit Includes

  • Mfgr. Certificate of Compliance
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Decade Boxes and Dividers
Product Number DA32-3X
Product Name Resistance Decade Box,0.11K,
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 203237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Thin Film Technology Corporation
Specs
Type Voltage; Divider
Temperature Coefficient 5.0 to 25.0 ±ppm/°C
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Decade Resistance Boxes - ZX94 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type Resistance; DecadeBox
Decades 5
Accuracy 0.10 to 0.50 +/- %
View Details
Resistance Selector - Ohm-Ranger® - 3430 - Ohmite Manufacturing Co.
Specs
Type Resistance; DecadeBox
Special Features Stand Alone or Bench
Decades 7
View Details