Prime TechnologyResistance Decade Box,1.11K,DA32-3
Description
Product Highlights
1.11k Ohms/Step
1 Ohm, Lowest Decade; 100 Ohms, Highest Decade
Accuracy of Setting: ±(0.1% + 0.015 ohm)
0.33W Power Rating
3 x 5.25 x 4.13” HWD
Each Unit Includes
Mfgr. Certificate of Compliance
Transcat, Inc.
Done
Description
Product Highlights
1.11k Ohms/Step
1 Ohm, Lowest Decade; 100 Ohms, Highest Decade
Accuracy of Setting: ±(0.1% + 0.015 ohm)
0.33W Power Rating
3 x 5.25 x 4.13” HWD
Each Unit Includes
Mfgr. Certificate of Compliance
Product Highlights
1.11k Ohms/Step
1 Ohm, Lowest Decade; 100 Ohms, Highest Decade
Accuracy of Setting: ±(0.1% + 0.015 ohm)
0.33W Power Rating
3 x 5.25 x 4.13” HWD
Each Unit Includes
Mfgr. Certificate of Compliance
Type
Resistance; DecadeBox; RTD Simulator; Metal Film
Special Features
Component; Suitable for AC Applications; Suitable for DC Applications; Programmable or Computer Interface; RackMount (optional feature)