Prime Technology Voltage Meter; Meter Function Shurite Meters 8412Z

Description
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 25V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.99"; Meter Movement:Pivot and Jewel RoHS Compliant: NA
Datasheet
Description
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 25V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.99"; Meter Movement:Pivot and Jewel RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Shurite Meters - 48J6231 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Shurite Meters
48J6231
Voltage Meter; Meter Function Shurite Meters 48J6231
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 25V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.99"; Meter Movement:Pivot and Jewel RoHS Compliant: NA

VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 25V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.99"; Meter Movement:Pivot and Jewel RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6231
Product Name Voltage Meter; Meter Function Shurite Meters
Voltage Range 0.0 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meter for Load Cell, Strain Gauge & Microvolt - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details