Primatics, Inc. High Precision Linear Motion Stages PXL33

Description
Overview Primatics PXL33 series is a small form factor, high precision linear motion stage. A linear motor and linear encoder provide precise positioning travels of 25, 60 and 110mm. Anti-creep cage cross roller linear bearings result in smooth, flat and straight motion. Applications The PXL33 series is ideal for use in applications for precision assembly and inspection. Two PXL33s can be directly stacked for XY configurations with a total height of 66mm. Overview Standard features include a precision linear encoder with index at the center of travel. Forward and reverse limit sensors are also standard. Options For use in vertical applications an optional pneumatic counterbalance is available. The counterbalance is adjusted for the payload after installation. Improved accuracy can be achieved with the Mapping option. Data is provided from laser interferometer measurements to generate position correction information along the entire travel of the stage.
Description
Overview Primatics PXL33 series is a small form factor, high precision linear motion stage. A linear motor and linear encoder provide precise positioning travels of 25, 60 and 110mm. Anti-creep cage cross roller linear bearings result in smooth, flat and straight motion. Applications The PXL33 series is ideal for use in applications for precision assembly and inspection. Two PXL33s can be directly stacked for XY configurations with a total height of 66mm. Overview Standard features include a precision linear encoder with index at the center of travel. Forward and reverse limit sensors are also standard. Options For use in vertical applications an optional pneumatic counterbalance is available. The counterbalance is adjusted for the payload after installation. Improved accuracy can be achieved with the Mapping option. Data is provided from laser interferometer measurements to generate position correction information along the entire travel of the stage.

Suppliers

Company
Product
Description
Supplier Links
High Precision Linear Motion Stages - PXL33 - Primatics, Inc.
Tangent, OR, USA
High Precision Linear Motion Stages
PXL33
High Precision Linear Motion Stages PXL33
Overview Primatics PXL33 series is a small form factor, high precision linear motion stage. A linear motor and linear encoder provide precise positioning travels of 25, 60 and 110mm. Anti-creep cage cross roller linear bearings result in smooth, flat and straight motion. Applications The PXL33 series is ideal for use in applications for precision assembly and inspection. Two PXL33s can be directly stacked for XY configurations with a total height of 66mm. Overview Standard features include a precision linear encoder with index at the center of travel. Forward and reverse limit sensors are also standard. Options For use in vertical applications an optional pneumatic counterbalance is available. The counterbalance is adjusted for the payload after installation. Improved accuracy can be achieved with the Mapping option. Data is provided from laser interferometer measurements to generate position correction information along the entire travel of the stage.

Overview

Primatics PXL33 series is a small form factor, high precision linear motion stage. A linear motor and linear encoder provide precise positioning travels of 25, 60 and 110mm. Anti-creep cage cross roller linear bearings result in smooth, flat and straight motion.

Applications

The PXL33 series is ideal for use in applications for precision assembly and inspection. Two PXL33s can be directly stacked for XY configurations with a total height of 66mm.

Overview

Standard features include a precision linear encoder with index at the center of travel. Forward and reverse limit sensors are also standard.

Options

For use in vertical applications an optional pneumatic counterbalance is available. The counterbalance is adjusted for the payload after installation. Improved accuracy can be achieved with the Mapping option. Data is provided from laser interferometer measurements to generate position correction information along the entire travel of the stage.

Supplier's Site

Technical Specifications

  Primatics, Inc.
Product Category Linear Slides and Linear Stages
Product Number PXL33
Product Name High Precision Linear Motion Stages
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 4.33 inch (25 to 110 mm)
Rated Speed 17.72 to 26.38 in/sec (27 to 40.2 m/min)
Carriage Load 13.23 lbs (6 kg)
Positioning Accuracy 2.20E-4 to 2.40E-5 inch/inch (2.20E-4 to 2.40E-5 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2HD stacked platforms - CHARON2HD XY 0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
Piezo XY Stage, 25.4 mm Travel, Crossed Roller Bearings, Picomotor - 9067-XY-PP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
PIglide Manual X-Y-Tip-Tilt Platform - A-60X.MTT - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Multi-Axis Configuration
View Details