Primatics, Inc. X-Y Axis Open Frame Linear Stages POF115

Description
Primatics POF115 Series open frame X, Y stages are ideal for precision inspection and assembly applications. With its large central aperture, it affords top and bottom access to the payload. Higher Performance Open frame stages are most often used in applications requiring very accurate, flat motion. To achieve these requirements, the POF115 eliminates all empty space between the top and bottom of the positioner, minimizing the overall height & tolerance stack without sacrificing stiffness & load capacity. It utilizes precision linear guide bearings ideal for fast, repetitive motion, and a dual linear encoder option ensures reduced abbe errors. Our unique Prima-Flex cable management system eliminates the necessity of external cable carriers on the POF115. All signals for both axes are terminated into two high flex cables that exit one corner at the bottom of the stage.
Description
Primatics POF115 Series open frame X, Y stages are ideal for precision inspection and assembly applications. With its large central aperture, it affords top and bottom access to the payload. Higher Performance Open frame stages are most often used in applications requiring very accurate, flat motion. To achieve these requirements, the POF115 eliminates all empty space between the top and bottom of the positioner, minimizing the overall height & tolerance stack without sacrificing stiffness & load capacity. It utilizes precision linear guide bearings ideal for fast, repetitive motion, and a dual linear encoder option ensures reduced abbe errors. Our unique Prima-Flex cable management system eliminates the necessity of external cable carriers on the POF115. All signals for both axes are terminated into two high flex cables that exit one corner at the bottom of the stage.

Suppliers

Company
Product
Description
Supplier Links
X-Y Axis Open Frame Linear Stages - POF115 - Primatics, Inc.
Tangent, OR, USA
X-Y Axis Open Frame Linear Stages
POF115
X-Y Axis Open Frame Linear Stages POF115
Primatics POF115 Series open frame X, Y stages are ideal for precision inspection and assembly applications. With its large central aperture, it affords top and bottom access to the payload. Higher Performance Open frame stages are most often used in applications requiring very accurate, flat motion. To achieve these requirements, the POF115 eliminates all empty space between the top and bottom of the positioner, minimizing the overall height & tolerance stack without sacrificing stiffness & load capacity. It utilizes precision linear guide bearings ideal for fast, repetitive motion, and a dual linear encoder option ensures reduced abbe errors. Our unique Prima-Flex cable management system eliminates the necessity of external cable carriers on the POF115. All signals for both axes are terminated into two high flex cables that exit one corner at the bottom of the stage.

Primatics POF115 Series open frame X, Y stages are ideal for precision inspection and assembly applications. With its large central aperture, it affords top and bottom access to the payload.

Higher Performance

Open frame stages are most often used in applications requiring very accurate, flat motion. To achieve these requirements, the POF115 eliminates all empty space between the top and bottom of the positioner, minimizing the overall height & tolerance stack without sacrificing stiffness & load capacity. It utilizes precision linear guide bearings ideal for fast, repetitive motion, and a dual linear encoder option ensures reduced abbe errors.

Our unique Prima-Flex cable management system eliminates the necessity of external cable carriers on the POF115. All signals for both axes are terminated into two high flex cables that exit one corner at the bottom of the stage.

Supplier's Site

Technical Specifications

  Primatics, Inc.
Product Category Linear Slides and Linear Stages
Product Number POF115
Product Name X-Y Axis Open Frame Linear Stages
Axis Configuration X-Y Open Frame
Stroke or X-Axis Travel 11.81 inch (300 mm)
Y-Axis Travel 11.81 inch (300 mm)
Rated Speed 11.81 in/sec (18 m/min)
Carriage Load 165 lbs (75 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-axes platform - TELICA variant 2 (panel level package) - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0 to 29.53 inch (0.0 to 750 mm)
Y-Axis Travel 0.0 to 31.5 inch (0.0 to 800 mm)
View Details
Linear Stage, Triple Divide, 28 mm Travel, M4 and M6 Threads - 9064-X-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.1 inch (28 mm)
View Details
Precision Z Stage - L-310 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 1.02 inch (26 mm)
Rated Speed 0.5906 in/sec (0.9000 m/min)
View Details