Primatics, Inc. Linear Positioning Stages PLG160

Description
Primatics PLG160 Series positioning stages are the mid-size entries of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, attachment and alignment, the PLG160 offers unparalleled flexibility and allows the user to fit a high performance product into many different applications. Linear Motor The PLG160 linear motor stage is appealing from both a design and functionality standpoint: Its compact design makes it one of the smallest linear motor stages on the market and its brushless linear motor gives exceptionally smooth motion. In addition, the unique Prima-Flex cabling system and Prima-Seal enclosure system allows for sensitive parts, like the encoder and sensor circuits, to be self-contained and protected from contamination and harsh work environments. Encoder resolutions to 0.1 microns are standard. Perfect where overall size is a concern, the PLG160 frameless motor mounts directly onto the ballscrew, eliminating the need for a motor coupler and external motor. This reduces the footprint of the positioner while maintaining the accuracy and dynamic response. In-Line Motor Mount The in-line version of the PLG160 accepts standard English NEMA 23 frame step or servo motors with 1/4", 3/8", 8mm and 9mm shafts. In addition, the motor mount is designed so its lower surface stays inside the cross-section of the positioner, effectively eliminating the need for an additional plate under the base. Accessories All PLG stages are available with a high flow purge option to help keep to the internal mechanics particle-free. Carriage-spanning tabletop options are also available for ballscrew motor drives. Performance Verification All PLG160 performance specifications are verified with a laser interferometer system, and a full set of accuracy, repeatability, straightness and flatness plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.
Description
Primatics PLG160 Series positioning stages are the mid-size entries of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, attachment and alignment, the PLG160 offers unparalleled flexibility and allows the user to fit a high performance product into many different applications. Linear Motor The PLG160 linear motor stage is appealing from both a design and functionality standpoint: Its compact design makes it one of the smallest linear motor stages on the market and its brushless linear motor gives exceptionally smooth motion. In addition, the unique Prima-Flex cabling system and Prima-Seal enclosure system allows for sensitive parts, like the encoder and sensor circuits, to be self-contained and protected from contamination and harsh work environments. Encoder resolutions to 0.1 microns are standard. Perfect where overall size is a concern, the PLG160 frameless motor mounts directly onto the ballscrew, eliminating the need for a motor coupler and external motor. This reduces the footprint of the positioner while maintaining the accuracy and dynamic response. In-Line Motor Mount The in-line version of the PLG160 accepts standard English NEMA 23 frame step or servo motors with 1/4", 3/8", 8mm and 9mm shafts. In addition, the motor mount is designed so its lower surface stays inside the cross-section of the positioner, effectively eliminating the need for an additional plate under the base. Accessories All PLG stages are available with a high flow purge option to help keep to the internal mechanics particle-free. Carriage-spanning tabletop options are also available for ballscrew motor drives. Performance Verification All PLG160 performance specifications are verified with a laser interferometer system, and a full set of accuracy, repeatability, straightness and flatness plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.

Suppliers

Company
Product
Description
Supplier Links
Linear Positioning Stages - PLG160 - Primatics, Inc.
Tangent, OR, USA
Linear Positioning Stages
PLG160
Linear Positioning Stages PLG160
Primatics PLG160 Series positioning stages are the mid-size entries of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, attachment and alignment, the PLG160 offers unparalleled flexibility and allows the user to fit a high performance product into many different applications. Linear Motor The PLG160 linear motor stage is appealing from both a design and functionality standpoint: Its compact design makes it one of the smallest linear motor stages on the market and its brushless linear motor gives exceptionally smooth motion. In addition, the unique Prima-Flex cabling system and Prima-Seal enclosure system allows for sensitive parts, like the encoder and sensor circuits, to be self-contained and protected from contamination and harsh work environments. Encoder resolutions to 0.1 microns are standard. Perfect where overall size is a concern, the PLG160 frameless motor mounts directly onto the ballscrew, eliminating the need for a motor coupler and external motor. This reduces the footprint of the positioner while maintaining the accuracy and dynamic response. In-Line Motor Mount The in-line version of the PLG160 accepts standard English NEMA 23 frame step or servo motors with 1/4", 3/8", 8mm and 9mm shafts. In addition, the motor mount is designed so its lower surface stays inside the cross-section of the positioner, effectively eliminating the need for an additional plate under the base. Accessories All PLG stages are available with a high flow purge option to help keep to the internal mechanics particle-free. Carriage-spanning tabletop options are also available for ballscrew motor drives. Performance Verification All PLG160 performance specifications are verified with a laser interferometer system, and a full set of accuracy, repeatability, straightness and flatness plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.

Primatics PLG160 Series positioning stages are the mid-size entries of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, attachment and alignment, the PLG160 offers unparalleled flexibility and allows the user to fit a high performance product into many different applications.

Linear Motor

The PLG160 linear motor stage is appealing from both a design and functionality standpoint: Its compact design makes it one of the smallest linear motor stages on the market and its brushless linear motor gives exceptionally smooth motion. In addition, the unique Prima-Flex cabling system and Prima-Seal enclosure system allows for sensitive parts, like the encoder and sensor circuits, to be self-contained and protected from contamination and harsh work environments. Encoder resolutions to 0.1 microns are standard.

Perfect where overall size is a concern, the PLG160 frameless motor mounts directly onto the ballscrew, eliminating the need for a motor coupler and external motor. This reduces the footprint of the positioner while maintaining the accuracy and dynamic response.

In-Line Motor Mount

The in-line version of the PLG160 accepts standard English NEMA 23 frame step or servo motors with 1/4", 3/8", 8mm and 9mm shafts. In addition, the motor mount is designed so its lower surface stays inside the cross-section of the positioner, effectively eliminating the need for an additional plate under the base.

Accessories

All PLG stages are available with a high flow purge option to help keep to the internal mechanics particle-free. Carriage-spanning tabletop options are also available for ballscrew motor drives.

Performance Verification

All PLG160 performance specifications are verified with a laser interferometer system, and a full set of accuracy, repeatability, straightness and flatness plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.

Supplier's Site

Technical Specifications

  Primatics, Inc.
Product Category Linear Slides and Linear Stages
Product Number PLG160
Product Name Linear Positioning Stages
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Rated Speed 7.87 to 11.81 in/sec (12 to 18 m/min)
Carriage Load 110 lbs (50 kg)
Positioning Accuracy 1.20E-4 to 3.00E-5 inch/inch (1.20E-4 to 3.00E-5 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPAS-B9056L-ALMS2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Direct Drive
View Details
Mini slide - DGSL-N-12-50-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Piezo Linear Stage, Triple Divide, 1.0 in., Picomotor, 8-32, 1/4-20 - 9064-X-P - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details