Primatics, Inc. Linear Positioning Stages PLG110

Description
Primatics PLG110 Series positioning stages are the most compact of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, alignment and attachment, the PLG110 offers unparalleled flexibility and allows the user to fit a high performance product into many different applications. Linear Motor The PLG110 linear motor stage is appealing from both a design and functionality standpoint: Its compact design makes it one of the smallest linear motor stages on the market and its brushless linear motor gives exceptionally smooth motion. In addition, the unique Prima-Flex cabling system and Prima-Seal enclosure system allows for sensitive parts, like the encoder and sensor circuits, to be self-contained and protected from contamination and harsh work environments. Encoder resolutions to 0.1 microns are standard. Perfect where overall size is a concern, the PLG110 frameless motor mounts directly onto the ballscrew, eliminating the need for a motor coupler and external motor. This reduces the footprint of the positioner while maintaining the accuracy and dynamic response. In-Line Motor Mount The in-line version of the PLG110 accepts standard English NEMA 23 frame step or servo motors with 1/4", 3/8", 8mm and 9mm shafts. In addition, the motor mount is designed so its lower surface stays inside the cross-section of the positioner, effectively eliminating the need for an additional plate under the base.
Description
Primatics PLG110 Series positioning stages are the most compact of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, alignment and attachment, the PLG110 offers unparalleled flexibility and allows the user to fit a high performance product into many different applications. Linear Motor The PLG110 linear motor stage is appealing from both a design and functionality standpoint: Its compact design makes it one of the smallest linear motor stages on the market and its brushless linear motor gives exceptionally smooth motion. In addition, the unique Prima-Flex cabling system and Prima-Seal enclosure system allows for sensitive parts, like the encoder and sensor circuits, to be self-contained and protected from contamination and harsh work environments. Encoder resolutions to 0.1 microns are standard. Perfect where overall size is a concern, the PLG110 frameless motor mounts directly onto the ballscrew, eliminating the need for a motor coupler and external motor. This reduces the footprint of the positioner while maintaining the accuracy and dynamic response. In-Line Motor Mount The in-line version of the PLG110 accepts standard English NEMA 23 frame step or servo motors with 1/4", 3/8", 8mm and 9mm shafts. In addition, the motor mount is designed so its lower surface stays inside the cross-section of the positioner, effectively eliminating the need for an additional plate under the base.

Suppliers

Company
Product
Description
Supplier Links
Linear Positioning Stages - PLG110 - Primatics, Inc.
Tangent, OR, USA
Linear Positioning Stages
PLG110
Linear Positioning Stages PLG110
Primatics PLG110 Series positioning stages are the most compact of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, alignment and attachment, the PLG110 offers unparalleled flexibility and allows the user to fit a high performance product into many different applications. Linear Motor The PLG110 linear motor stage is appealing from both a design and functionality standpoint: Its compact design makes it one of the smallest linear motor stages on the market and its brushless linear motor gives exceptionally smooth motion. In addition, the unique Prima-Flex cabling system and Prima-Seal enclosure system allows for sensitive parts, like the encoder and sensor circuits, to be self-contained and protected from contamination and harsh work environments. Encoder resolutions to 0.1 microns are standard. Perfect where overall size is a concern, the PLG110 frameless motor mounts directly onto the ballscrew, eliminating the need for a motor coupler and external motor. This reduces the footprint of the positioner while maintaining the accuracy and dynamic response. In-Line Motor Mount The in-line version of the PLG110 accepts standard English NEMA 23 frame step or servo motors with 1/4", 3/8", 8mm and 9mm shafts. In addition, the motor mount is designed so its lower surface stays inside the cross-section of the positioner, effectively eliminating the need for an additional plate under the base.

Primatics PLG110 Series positioning stages are the most compact of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, alignment and attachment, the PLG110 offers unparalleled flexibility and allows the user to fit a high performance product into many different applications.

Linear Motor

The PLG110 linear motor stage is appealing from both a design and functionality standpoint: Its compact design makes it one of the smallest linear motor stages on the market and its brushless linear motor gives exceptionally smooth motion. In addition, the unique Prima-Flex cabling system and Prima-Seal enclosure system allows for sensitive parts, like the encoder and sensor circuits, to be self-contained and protected from contamination and harsh work environments. Encoder resolutions to 0.1 microns are standard.

Perfect where overall size is a concern, the PLG110 frameless motor mounts directly onto the ballscrew, eliminating the need for a motor coupler and external motor. This reduces the footprint of the positioner while maintaining the accuracy and dynamic response.

In-Line Motor Mount

The in-line version of the PLG110 accepts standard English NEMA 23 frame step or servo motors with 1/4", 3/8", 8mm and 9mm shafts. In addition, the motor mount is designed so its lower surface stays inside the cross-section of the positioner, effectively eliminating the need for an additional plate under the base.

Supplier's Site

Technical Specifications

  Primatics, Inc.
Product Category Linear Slides and Linear Stages
Product Number PLG110
Product Name Linear Positioning Stages
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.94 to 23.62 inch (100 to 600 mm)
Rated Speed 39.37 in/sec (60 m/min)
Carriage Load 55.12 lbs (25 kg)
Positioning Accuracy 3.50E-5 to 1.60E-5 inch/inch (3.50E-5 to 1.60E-5 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPAS-A8128E-ALMS2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Direct Drive
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 20
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 19.69 inch (500 mm)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details