Primatics, Inc. Linear Positioning Stages PCR43

Description
The Primatics PCR43 Series positioning stages are our most vertically compact linear stages. Ideal for demanding applications such as high precision alignment, attachment and inspection, the PCR43 offers unparalleled flexibility and allows the user to fit a highly specialized product into their most space restrictive applications. Alignment applications require high resolution and step accuracy for optimal performance; the PCR43 employs a center-driven, brushless linear motor and an internal 20nm resolution glass scale linear encoder specifically for this purpose. All the multiplication electronics are internal to the PCR43, eliminating large external electronics and simplifying cable management. The PCR43 can also be utilized in vertical applications using an optional counter-balance system. All PCR43 performance specifications are verified with a laser interferometer system, and a full set of accuracy, repeatability, straightness and flatness plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.
Description
The Primatics PCR43 Series positioning stages are our most vertically compact linear stages. Ideal for demanding applications such as high precision alignment, attachment and inspection, the PCR43 offers unparalleled flexibility and allows the user to fit a highly specialized product into their most space restrictive applications. Alignment applications require high resolution and step accuracy for optimal performance; the PCR43 employs a center-driven, brushless linear motor and an internal 20nm resolution glass scale linear encoder specifically for this purpose. All the multiplication electronics are internal to the PCR43, eliminating large external electronics and simplifying cable management. The PCR43 can also be utilized in vertical applications using an optional counter-balance system. All PCR43 performance specifications are verified with a laser interferometer system, and a full set of accuracy, repeatability, straightness and flatness plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.

Suppliers

Company
Product
Description
Supplier Links
Linear Positioning Stages - PCR43 - Primatics, Inc.
Tangent, OR, USA
Linear Positioning Stages
PCR43
Linear Positioning Stages PCR43
The Primatics PCR43 Series positioning stages are our most vertically compact linear stages. Ideal for demanding applications such as high precision alignment, attachment and inspection, the PCR43 offers unparalleled flexibility and allows the user to fit a highly specialized product into their most space restrictive applications. Alignment applications require high resolution and step accuracy for optimal performance; the PCR43 employs a center-driven, brushless linear motor and an internal 20nm resolution glass scale linear encoder specifically for this purpose. All the multiplication electronics are internal to the PCR43, eliminating large external electronics and simplifying cable management. The PCR43 can also be utilized in vertical applications using an optional counter-balance system. All PCR43 performance specifications are verified with a laser interferometer system, and a full set of accuracy, repeatability, straightness and flatness plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.

The Primatics PCR43 Series positioning stages are our most vertically compact linear stages. Ideal for demanding applications such as high precision alignment, attachment and inspection, the PCR43 offers unparalleled flexibility and allows the user to fit a highly specialized product into their most space restrictive applications.

Alignment applications require high resolution and step accuracy for optimal performance; the PCR43 employs a center-driven, brushless linear motor and an internal 20nm resolution glass scale linear encoder specifically for this purpose. All the multiplication electronics are internal to the PCR43, eliminating large external electronics and simplifying cable management. The PCR43 can also be utilized in vertical applications using an optional counter-balance system.

All PCR43 performance specifications are verified with a laser interferometer system, and a full set of accuracy, repeatability, straightness and flatness plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.

Supplier's Site

Technical Specifications

  Primatics, Inc.
Product Category Linear Slides and Linear Stages
Product Number PCR43
Product Name Linear Positioning Stages
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 3.94 inch (25 to 100 mm)
Rated Speed 7.87 in/sec (12 m/min)
Carriage Load 22.05 lbs (10 kg)
Positioning Accuracy 4.00E-5 to 3.00E-5 inch/inch (4.00E-5 to 3.00E-5 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Slide Table - NBT-1050A - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Linear Guide Blocks - 360852 - RS Components, Ltd.
Specs
Carriage Load 8497 lbs (3854 kg)
View Details