Primatics, Inc. High Precision Linear Motion Stages PCl65

Description
Overview Primatics PCL65 series are value priced, high precision linear motion stages. A backlash free precision ground ballscrew drivetrain provides precise positioning over travels of 50 to 600mm. The NEMA23 motor mount supports common servo or stepper motors. Applications The PCL65 series is ideal for applications such as precision assembly, inspection and material handling. They can be used individually or directly stacked for XY configurations Overview Standard features include forward and reverse limit sensors, standard NEMA23 motor mount and a protective hard cover. The mounting patterns are compatible with the Primatics PCL50 and PLG160 linear stages and the PDR160 rotary stages. Options The ballscrew drivetrain has a 5mm lead. A 10mm lead ballscrew is optional. A high performance brushless servo motor with 4000 line encoder is a standard option or the user can supply their own NEMA23 motor and/or coupler
Description
Overview Primatics PCL65 series are value priced, high precision linear motion stages. A backlash free precision ground ballscrew drivetrain provides precise positioning over travels of 50 to 600mm. The NEMA23 motor mount supports common servo or stepper motors. Applications The PCL65 series is ideal for applications such as precision assembly, inspection and material handling. They can be used individually or directly stacked for XY configurations Overview Standard features include forward and reverse limit sensors, standard NEMA23 motor mount and a protective hard cover. The mounting patterns are compatible with the Primatics PCL50 and PLG160 linear stages and the PDR160 rotary stages. Options The ballscrew drivetrain has a 5mm lead. A 10mm lead ballscrew is optional. A high performance brushless servo motor with 4000 line encoder is a standard option or the user can supply their own NEMA23 motor and/or coupler

Suppliers

Company
Product
Description
Supplier Links
High Precision Linear Motion Stages - PCl65 - Primatics, Inc.
Tangent, OR, USA
High Precision Linear Motion Stages
PCl65
High Precision Linear Motion Stages PCl65
Overview Primatics PCL65 series are value priced, high precision linear motion stages. A backlash free precision ground ballscrew drivetrain provides precise positioning over travels of 50 to 600mm. The NEMA23 motor mount supports common servo or stepper motors. Applications The PCL65 series is ideal for applications such as precision assembly, inspection and material handling. They can be used individually or directly stacked for XY configurations Overview Standard features include forward and reverse limit sensors, standard NEMA23 motor mount and a protective hard cover. The mounting patterns are compatible with the Primatics PCL50 and PLG160 linear stages and the PDR160 rotary stages. Options The ballscrew drivetrain has a 5mm lead. A 10mm lead ballscrew is optional. A high performance brushless servo motor with 4000 line encoder is a standard option or the user can supply their own NEMA23 motor and/or coupler

Overview

Primatics PCL65 series are value priced, high precision linear motion stages. A backlash free precision ground ballscrew drivetrain provides precise positioning over travels of 50 to 600mm. The NEMA23 motor mount supports common servo or stepper motors.

Applications

The PCL65 series is ideal for applications such as precision assembly, inspection and material handling. They can be used individually or directly stacked for XY configurations

Overview

Standard features include forward and reverse limit sensors, standard NEMA23 motor mount and a protective hard cover. The mounting patterns are compatible with the Primatics PCL50 and PLG160 linear stages and the PDR160 rotary stages.

Options

The ballscrew drivetrain has a 5mm lead. A 10mm lead ballscrew is optional. A high performance brushless servo motor with 4000 line encoder is a standard option or the user can supply their own NEMA23 motor and/or coupler

Supplier's Site

Technical Specifications

  Primatics, Inc.
Product Category Linear Slides and Linear Stages
Product Number PCl65
Product Name High Precision Linear Motion Stages
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Rated Speed 11.81 to 23.62 in/sec (18 to 36 m/min)
Carriage Load 132 lbs (60 kg)
Positioning Accuracy 8.30E-6 to 1.60E-5 inch/inch (8.30E-6 to 1.60E-5 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPAS-A80542-V20S2A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Mini slide - DGST-16-40-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
XYZ Linear Stage, Peg-Joining, 1.0 in. Travel, 8-32 and 1/4-20 Threads - 460P-XYZ - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
View Details