Primatics, Inc. High Precision Linear Motion Stages PCl50

Description
Overview Primatics PCL50 series are value priced, high precision linear motion stages. A backlash free precision ground ballscrew drivetrain provides precise positioning over travels of 50 to 400mm. The NEMA23 motor mount supports common servo or stepper motors. Applications The PCL50 series is ideal for applications such as precision assembly, inspection and material handling. They can be used individually or directly stacked for XY configurations. Overview Standard features include forward and reverse limit sensors, standard NEMA23 motor mount and a protective hard cover. The mounting patterns are compatible with the Primatics PLG110 linear stages and PDR110 rotary stages. Options The ballscrews drivetrain has a 5mm lead. A 10mm lead ballscrew is optional. A high performance brushless servo motor with 4000 line encoder is a standard option or the user can supply their own NEMA23 motor and/or coupler.
Description
Overview Primatics PCL50 series are value priced, high precision linear motion stages. A backlash free precision ground ballscrew drivetrain provides precise positioning over travels of 50 to 400mm. The NEMA23 motor mount supports common servo or stepper motors. Applications The PCL50 series is ideal for applications such as precision assembly, inspection and material handling. They can be used individually or directly stacked for XY configurations. Overview Standard features include forward and reverse limit sensors, standard NEMA23 motor mount and a protective hard cover. The mounting patterns are compatible with the Primatics PLG110 linear stages and PDR110 rotary stages. Options The ballscrews drivetrain has a 5mm lead. A 10mm lead ballscrew is optional. A high performance brushless servo motor with 4000 line encoder is a standard option or the user can supply their own NEMA23 motor and/or coupler.

Suppliers

Company
Product
Description
Supplier Links
High Precision Linear Motion Stages - PCl50 - Primatics, Inc.
Tangent, OR, USA
High Precision Linear Motion Stages
PCl50
High Precision Linear Motion Stages PCl50
Overview Primatics PCL50 series are value priced, high precision linear motion stages. A backlash free precision ground ballscrew drivetrain provides precise positioning over travels of 50 to 400mm. The NEMA23 motor mount supports common servo or stepper motors. Applications The PCL50 series is ideal for applications such as precision assembly, inspection and material handling. They can be used individually or directly stacked for XY configurations. Overview Standard features include forward and reverse limit sensors, standard NEMA23 motor mount and a protective hard cover. The mounting patterns are compatible with the Primatics PLG110 linear stages and PDR110 rotary stages. Options The ballscrews drivetrain has a 5mm lead. A 10mm lead ballscrew is optional. A high performance brushless servo motor with 4000 line encoder is a standard option or the user can supply their own NEMA23 motor and/or coupler.

Overview

Primatics PCL50 series are value priced, high precision linear motion stages. A backlash free precision ground ballscrew drivetrain provides precise positioning over travels of 50 to 400mm. The NEMA23 motor mount supports common servo or stepper motors.

Applications

The PCL50 series is ideal for applications such as precision assembly, inspection and material handling. They can be used individually or directly stacked for XY configurations.

Overview

Standard features include forward and reverse limit sensors, standard NEMA23 motor mount and a protective hard cover. The mounting patterns are compatible with the Primatics PLG110 linear stages and PDR110 rotary stages.

Options

The ballscrews drivetrain has a 5mm lead. A 10mm lead ballscrew is optional. A high performance brushless servo motor with 4000 line encoder is a standard option or the user can supply their own NEMA23 motor and/or coupler.

Supplier's Site

Technical Specifications

  Primatics, Inc.
Product Category Linear Slides and Linear Stages
Product Number PCl50
Product Name High Precision Linear Motion Stages
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 15.75 inch (50 to 400 mm)
Rated Speed 11.81 to 23.62 in/sec (18 to 36 m/min)
Carriage Load 33.08 lbs (15 kg)
Positioning Accuracy 1.25E-5 to 2.25E-5 inch/inch (1.25E-5 to 2.25E-5 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPMA-BCQD0D0A0-S1C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 11.81 inch (300 mm)
Y-Axis Travel 11.81 inch (300 mm)
Z-Axis Travel 0.0 inch (0.0 mm)
View Details
Mini slide - DGSL-N-16-30-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.18 inch (30 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
XY Linear Stage, 12.7 mm Travel, M2.5, M4, M6, Vacuum - 9066-XY-R-V-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Right-Handed
View Details