AOD2-S -- AIR OPERATED DIAPHRAGM PUMP
Price Pump Company
Air Operated Diaphragm Pump
AOD2-S
Datasheet
Suppliers
Air Operated Diaphragm Pump
AOD2-S
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
AOD2-S |
|
Product Name
|
Air Operated Diaphragm Pump |
|
Pump Type
|
Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Supply Pump; Water Treatment Pump
|
|
Liquid Flow
|
25.000 GPM (94.70 L/min)
|
|
Discharge Size
|
2.000 inch (50.8 mm)
|
|
Media Temperature
|
248 F (120 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Dickow Pump Company, Inc.
Pump Type
Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure
580.2 psi (408 m of Water)
Liquid Flow
4400.000 GPM (16666.67 L/min)
View Details
Pump Type
Hand Foot Pump
Discharge Pressure
3000.0 psi (2109 m of Water)
Power Source
Manual
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
2755.7 to 3335.9 psi (1937 to 2345 m of Water)
Power Source
NoSourceIncluded
View Details